Multicomp PS000057
- 收藏
- 对比
PS000057
1682-PS000057
无类别的
--
大陆
立即发货

Din Audio/Video Conn, Socket, 5Pos; No. Of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; Svhc:No Svhc Rohs Compliant: Yes /Multicomp Pro PS000057
1最小包装量--
添加到询价列表







哦! 它是空的。