Multicomp PS000058
- 收藏
- 对比
PS000058
1682-PS000058
套管 - 音频连接器
--
大陆
立即发货

Din Audio/Video Conn, Socket, 7Pos; No. Of Contacts:7Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; Svhc:No Svhc Rohs Compliant: Yes /Multicomp Pro PS000058
--最小包装量--
添加到询价列表
PS000058详情
Multicomp PS000058重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
PS000058拓展信息
2226A-20
Multicomp
2214BR-24G
Multicomp
MC29642
Multicomp
SPC15201
Multicomp
SPC15178
Multicomp
SVEL1-6
Multicomp
SPC15225
Multicomp
MC6FD026-30P1
Multicomp
MC34861
Multicomp
MC6FD050-30P1
Multicomp







哦! 它是空的。