Multicomp PS000096
- 收藏
- 对比
PS000096
1682-PS000096
无类别的
--
大陆
立即发货

Phone Audio Connector, Jack, 3Pos, Cable; No. Of Contacts:3Contacts; Gender:Jack; Pin Diameter:6.35Mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Brass Body; Product Range:- Rohs Compliant: Yes /Multicomp Pro PS000096
1最小包装量--
添加到询价列表







哦! 它是空的。