Multicomp PS000125
- 收藏
- 对比
PS000125
1682-PS000125
无类别的
--
大陆
立即发货

Phone Audio Connector, Plug, 2Pos, Cable; No. Of Contacts:2Contacts; Gender:Plug; Pin Diameter:3.5Mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Pe (Polyethylene) Body; Product Range:- Rohs Compliant: Yes /Multicomp Pro PS000125
1最小包装量--
添加到询价列表







哦! 它是空的。