Multicomp PS000131
- 收藏
- 对比
PS000131
1682-PS000131
无类别的
--
大陆
立即发货

Phone Audio Connector, Plug, 3Pos, Cable; No. Of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5Mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:- Rohs Compliant: Yes /Multicomp Pro PS000131
1最小包装量--
添加到询价列表







哦! 它是空的。