Multicomp PS000163
- 收藏
- 对比
PS000163
1682-PS000163
无类别的
--
大陆
立即发货

Rf Coaxial, Pal Plug, Cable; Connector Type:Pal Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:-; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:-; Frequency Max:-; Connector Rohs Compliant: Yes /Multicomp Pro PS000163
1最小包装量--
添加到询价列表







哦! 它是空的。