Multicomp PS000211
- 收藏
- 对比
PS000211
1682-PS000211
无类别的
--
大陆
立即发货

Dual Binding Post, 30A, Panel, Blk/Red; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:-; Svhc:No Svhc Rohs Compliant: Yes /Multicomp Pro PS000211
1最小包装量--
添加到询价列表







哦! 它是空的。