Multicomp PS000229
- 收藏
- 对比
PS000229
1682-PS000229
无类别的
--
大陆
立即发货

Connector, Xlr, Rcpt, 3Pos, Cable; No. Of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:-; Svhc:No Svhc Rohs Compliant: Yes /Multicomp Pro PS000229
1最小包装量--
添加到询价列表







哦! 它是空的。