Multicomp PSG01605
- 收藏
- 对比
PSG01605
1682-PSG01605
无类别的
--
大陆
立即发货

Red Chassis Mount Gold Plated Phono (Rca) Female Jack; No. Of Contacts:-; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- Rohs Compliant: Yes /Multicomp Pro PSG01605
1最小包装量--
添加到询价列表







哦! 它是空的。