Multicomp PSG03481
- 收藏
- 对比
PSG03481
1682-PSG03481
无类别的
--
大陆
立即发货

Banana Plug, Gold Plated, Black; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Copper; Contact Termination Type:Screw Rohs Compliant: Yes /Multicomp Pro PSG03481
1最小包装量--
添加到询价列表







哦! 它是空的。