RNB2-8详情
Multicomp RNB2-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Stud
Insulator Material
Uninsulated
Contact Materials
Copper
RoHS
Compliant
导线/电缆规格
14 AWG
达到SVHC
无SVHC
0个相似型号
RNB2-8拓展信息
2226A-20
Multicomp
2214BR-24G
Multicomp
MC29642
Multicomp
SPC15201
Multicomp
SPC15178
Multicomp
SVEL1-6
Multicomp
SPC15225
Multicomp
MC6FD026-30P1
Multicomp
MC34861
Multicomp
MC6FD050-30P1
Multicomp








哦! 它是空的。