Multicomp SP1-4
- 收藏
- 对比
SP1-4
1682-SP1-4
无类别的
--
大陆
立即发货

Transducer, Linear Cable Type , 4.75In; Supply Voltage Dc Min:-; Supply Voltage Dc Max:-; Sensor Housing:Flange Mount; No. Of Pins:-; Output Current:-; Operating Magnetic Force Min:-; Product Range:-; Svhc:No Svhc (07-Ju Rohs Compliant: Yes /Multicomp Pro SP1-4
1最小包装量--
添加到询价列表







哦! 它是空的。