Multicomp SP95/1.2/BLUE
- 收藏
- 对比
SP95/1.2/BLUE
1682-SP95/1.2/BLUE
无类别的
--
大陆
立即发货

Heatshrink, 9.5Mm, Blue, 1.2M; Shrink Ratio:2:1; I.d. Supplied - Imperial:0.374; I.d. Supplied - Metric:9.5Mm; Shrink Tubing/Boot Colour:Blue; Length - Imperial:3.94Ft; Length - Metric:1.2M; I.d. Recovered Max - Imperial:0.185; Rohs Compliant: Yes /Multicomp Pro SP95/1.2/BLUE
1最小包装量--
SP95/1.2/BLUE详情
Multicomp SP95/1.2/BLUE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Chrome
With front ring
有
SP95/1.2/BLUE拓展信息







哦! 它是空的。