Multicomp SP95/1.2/YELLOW
- 收藏
- 对比
SP95/1.2/YELLOW
1682-SP95/1.2/YELLOW
无类别的
--
大陆
立即发货

Heat Shrink Tubing, 9.5Mm Id, Po, Yellow, 3.94Ft; Shrink Ratio:2:1; I.d. Supplied - Imperial:0.374; I.d. Supplied - Metric:9.5Mm; Shrink Tubing/Boot Colour:Yellow; Length - Imperial:4Ft; Length - Metric:1.2M; Product Range:- Rohs Compliant: Yes /Multicomp Pro SP95/1.2/YELLOW
1最小包装量--
SP95/1.2/YELLOW详情
Multicomp SP95/1.2/YELLOW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
SP95/1.2/YELLOW拓展信息







哦! 它是空的。