SPC15337详情
Multicomp SPC15337重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Materials
Brass
RoHS
Compliant
终端
Solder
性别
Female
接头数量
50
达到SVHC
Unknown
0个相似型号
SPC15337拓展信息
2226A-20
Multicomp
2214BR-24G
Multicomp
SPC15178
Multicomp
SPC15201
Multicomp
SPC15225
Multicomp
SVEL1-6
Multicomp
MC29642
Multicomp
MC6FD026-30P1
Multicomp
MC34861
Multicomp
MC6FD050-30P1
Multicomp








哦! 它是空的。