SPC19845详情
Multicomp SPC19845重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
LEDs
Without LED
Connector Orientation
Vertical
屏蔽/屏蔽
Unshielded
端口配置
1 x 1 (Port)
知识产权评级
-
0个相似型号
SPC19845拓展信息
2214BR-24G
Multicomp
2226A-20
Multicomp
SPC15178
Multicomp
SPC15201
Multicomp
SPC15225
Multicomp
SVEL1-6
Multicomp
MC29642
Multicomp
MC34861
Multicomp
MC6FD026-30P1
Multicomp
MC6FD014-30P1
Multicomp








哦! 它是空的。