D Sub Cover, Zinc Alloy; Product Range:-; D Sub Shell Size:Dd; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body Rohs Compliant: Yes /Multicomp Pro SPC20352
起订量
1最小包装量--
添加到询价列表
SPC20352MulticompD Sub Cover, Zinc Alloy; Product Range:-; D Sub Shell Size:Dd; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body Rohs Compliant: Yes /Multicomp Pro SPC20352