Multicomp SPC20981
- 收藏
- 对比
SPC20981
1682-SPC20981
无类别的
--
大陆
立即发货

Bobbins Transformer; Pcb Transformer Type:Safety Isolating; Secondary Voltages:12V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:2.5Kv; Product Range:- Rohs Compliant: Yes /Multicomp SPC20981
1最小包装量--
添加到询价列表







哦! 它是空的。