Multicomp SPC21378
- 收藏
- 对比
SPC21378
1682-SPC21378
无类别的
--
大陆
立即发货

Connector, Rca/Phono, Jack; No. Of Contacts:-; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Panel Mount Rohs Compliant: Yes /Multicomp Pro SPC21378
1最小包装量--
添加到询价列表







哦! 它是空的。