Multicomp SPC21609
- 收藏
- 对比
SPC21609
1682-SPC21609
无类别的
--
大陆
立即发货

Spacer, Round, Brass, 0.25In X 25.4Mm; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:25.4Mm; Inner Diameter:-; Overall Length:-; Product Range:-; Body Diameter:0.25; Overall Length:25.4Mm; Spacing Height:1 Rohs Compliant: Yes /Multicomp SPC21609
1最小包装量--
添加到询价列表







哦! 它是空的。