SPC21736详情
Multicomp SPC21736重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Screw
外壳材料
Steel
Manufacturer
Miscellaneous
RoHS
Compliant
For Use With
Candelabra Bayonet Base Lamps
配件类型
灯座
达到SVHC
Unknown
0个相似型号
SPC21736拓展信息
MP-11-32 TGN
Multicomp
MP-19-46-2-TGG
Multicomp
28-860
Multicomp
MP-19-02V-11-TGG
Multicomp
MP-19-70-TGG
Multicomp
MP-R23-022-00-002621000
Multicomp
MP-R24-026-00-0032110MM
Multicomp
MP-R19-002-12-4432110LL
Multicomp
MP-13-32-3 DGN
Multicomp
MC-17-03F-8
Multicomp








哦! 它是空的。