Multicomp SPC22195
- 收藏
- 对比
SPC22195
1682-SPC22195
无类别的
--
大陆
立即发货

Dip Socket, 28 Position, Through Hole; No. Of Contacts:28Contacts; Connector Type:Dip Socket; Pitch Spacing:2.54Mm; Product Range:Sp Series; Row Pitch:15.24Mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts Rohs Compliant: Yes /Multicomp SPC22195
1最小包装量--
添加到询价列表







哦! 它是空的。