Multicomp SPC24108
- 收藏
- 对比
SPC24108
1682-SPC24108
无类别的
--
大陆
立即发货

Connector, Xlr, Plug, 3 Position; No. Of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Black; Connector Type:Xlr Rohs Compliant: Yes /Multicomp Pro SPC24108
1最小包装量--
添加到询价列表







哦! 它是空的。