STRV1-3.7详情
Multicomp STRV1-3.7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Contact Materials
Brass
Insulation Materials
Vinyl
RoHS
Compliant
终端
Crimp
颜色
Red
导线/电缆规格
18 AWG
导线/电缆直径
1.29 mm
达到SVHC
Unknown
0个相似型号
STRV1-3.7拓展信息
STRV1-3.7详情
Multicomp STRV1-3.7重要参数规格及、参数值,及相似型号如下:
触点镀层
Tin
Contact Materials
Brass
Insulation Materials
Vinyl
RoHS
Compliant
终端
Crimp
颜色
Red
导线/电缆规格
18 AWG
导线/电缆直径
1.29 mm
达到SVHC
Unknown
STRV1-3.7拓展信息