Multicomp SVP593MA-BL
- 收藏
- 对比
SVP593MA-BL
1682-SVP593MA-BL
无类别的
--
大陆
立即发货

Connector, Speaker, Plug, 3 Position; Product Range:-; No. Of Contacts:3 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black, Bluerohs Compliant: Yes /Multicomp Pro SVP593MA-BL
1最小包装量--
添加到询价列表







哦! 它是空的。