TEST-1(Y)详情
Multicomp TEST-1(Y)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Plated Contacts
材料
Polybutylene
Contact Materials
磷青铜
Mounting Hole Dia
3.2mm
RoHS
Compliant
颜色
Yellow
达到SVHC
Unknown
0个相似型号
TEST-1(Y)拓展信息
TEST-1(Y)详情
Multicomp TEST-1(Y)重要参数规格及、参数值,及相似型号如下:
触点镀层
Gold Plated Contacts
材料
Polybutylene
Contact Materials
磷青铜
Mounting Hole Dia
3.2mm
RoHS
Compliant
颜色
Yellow
达到SVHC
Unknown
TEST-1(Y)拓展信息