TM-K018VA-00502100PH-Z详情
Multicomp TM-K018VA-00502100PH-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Colour front ring
Grey
Number of contacts as normally closed contact
0
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Material front ring
Metal
0个相似型号
TM-K018VA-00502100PH-Z拓展信息








哦! 它是空的。