YH46-08-01000详情
Multicomp YH46-08-01000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
PTFE
Manufacturer Part Number
YH46-08-01000
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
5.03
屏蔽/屏蔽
NO
连接器支持类型
CABLE ASSEMBLY
连接器侧面2
SMA MALE
连接器侧面1
SMA MALE
达到SVHC
unknown
YH46-08-01000拓展信息








哦! 它是空的。