Multicomp ZMM5236B-7
- 收藏
- 对比
ZMM5236B-7
1682-ZMM5236B-7
二极管 - 齐纳 - 单
--
大陆
立即发货

Diode, Zener, 500Mw, 7.5V, Minimelf; Zener Voltage Nom:7.5V; Power Dissipation:500Mw; Diode Case Style:Sod-80 (Minimelf); No. Of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:Zmm Series Rohs Compliant: Yes /Multicomp Pro ZMM5236B-7
1最小包装量--
添加到询价列表
ZMM5236B-7详情
Multicomp ZMM5236B-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
ZMM5236B-7拓展信息
BZT52C27S
Multicomp
BZX84C11
Multicomp
BZX84C9V1
Multicomp
BZX84C30.
Multicomp
BZX84C36
Multicomp
BZX84C15.
Multicomp
BZX84C5V6.
Multicomp
BZX84C4V7.
Multicomp
BZX84C5V1
Multicomp
BZX84C7V5.
Multicomp







哦! 它是空的。