Measurement Frequency:50kHz; Inductor Type:Inductor; Lead Diameter:0.7mm; Lead Length:4mm; Lead Spacing:5mm; No. of Pins:2Pins; Q Factor:100; Resonant Frequency:120kHz
起订量
1最小包装量--
添加到询价列表
10RB393KMurataMeasurement Frequency:50kHz; Inductor Type:Inductor; Lead Diameter:0.7mm; Lead Length:4mm; Lead Spacing:5mm; No. of Pins:2Pins; Q Factor:100; Resonant Frequency:120kHz