148197-225详情
Murata 148197-225重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Contact Materials
Brass
Tail Length
3.5 mm
RoHS
Non-Compliant
定位的数量
9
螺距
5 mm
房屋颜色
Blue
可燃性等级
UL94 V-0
0个相似型号
148197-225拓展信息
GRM155R11E103KA01D
Murata Electronics
GRM32EB31C226KE16L
Murata Electronics
GRM32EB31E226ME15L
Murata Electronics
RPER11H334K3K1D01B
Murata Electronics
GRM033R60J104KE19D
Murata Electronics
GRM1555C1E102JA01D
Murata Electronics
GRM1555C1H120JA01D
Murata Electronics
GCM155R71C104KA55D
Murata Electronics
GRM155R60J475ME87D
Murata Electronics
GCM1885C2A150JA16D
Murata Electronics








哦! 它是空的。