CURRENT SHUNT CAL W/D, 500A, BASE MNT, Current Rating:500A, Accuracy %:0.25%, Operating Temperature Min:-40°C, Operating Temperature Max:60°C, Product Range:DMS Series RoHS Compliant: Yes
起订量
1最小包装量--
添加到询价列表
3020-01103-0 CAL DMurataCURRENT SHUNT CAL W/D, 500A, BASE MNT, Current Rating:500A, Accuracy %:0.25%, Operating Temperature Min:-40°C, Operating Temperature Max:60°C, Product Range:DMS Series RoHS Compliant: Yes