A920CY-270M-P3详情
Murata A920CY-270M-P3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Operating Temp Range
-55C to 125C
Product Diameter (mm)
21.82(mm)
类型
Cap
产品长度(mm)
13.23(mm)
0个相似型号
A920CY-270M-P3拓展信息
1285AS-H-R56M=P2
Murata Electronics
LQW15AN8N2G00D
Murata Electronics
LQP03TN8N2H02D
Murata Electronics
LQG15HS27NJ02D
Murata Electronics
LQG15HS1N5S02D
Murata Electronics
DFE201610E-R47M=P2
Murata Electronics
LQP03TG10NH02D
Murata Electronics
LQP03TG2N7B02D
Murata Electronics
DFE201610E-4R7M=P2
Murata Electronics
DFE201610E-1R0M=P2
Murata Electronics








哦! 它是空的。