C1307详情
Murata C1307重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-25 - 80
Rated current In
4
Material housing
Plastic
Thread size M
50000
Material of contact surface
Nickel/gold
Locking mechanism
Other
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
HB
C1307拓展信息








哦! 它是空的。