C314详情
Murata C314重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Other
0个相似型号
C314拓展信息
EKDMGN07-KIT
Murata Electronics
EKDMRFIM-V01-KIT
Murata Electronics
EKLMQ18G
Murata
EKDMRFIS-V01-KIT
Murata Electronics
EKDMGN06-KIT
Murata Electronics
EKLMQW15
Murata
ENC-03RC
Murata
EKDMPIAUTH-V01-KIT
Murata Electronics
EKDMPIFERM-V01-KIT
Murata Electronics
EKDMPIFERL-V01-KIT
Murata Electronics








哦! 它是空的。