C7Y详情
Murata C7Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M8
Ambient temperature
-20 - 60
Material housing
Plastic
Degree of protection (IP)
IP67
Suitable for safety functions
无
0个相似型号
C7Y拓展信息
C7Y详情
Murata C7Y重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Connector M8
Ambient temperature
-20 - 60
Material housing
Plastic
Degree of protection (IP)
IP67
Suitable for safety functions
无
C7Y拓展信息