CD1220C详情
Murata CD1220C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-20 - 60
Diameter conductor
0.51
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
0 - 50
Screen over stranding element
None
Category
5E
Core identification
Rings
Nominal cross section conductor
0.2
Screen over stranding
Foil
Low smoke (according to EN 61034-2)
有
Material outer sheath
Other
Conductor category
Class 1 = solid
CD1220C拓展信息








哦! 它是空的。