CD135B详情
Murata CD135B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Voltage type
DC
Material housing
Other
Ambient temperature
-25 - 70
Type of electric connection
Plug-in connection
0个相似型号
CD135B拓展信息
CD135B详情
Murata CD135B重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP)
IP67
Voltage type
DC
Material housing
Other
Ambient temperature
-25 - 70
Type of electric connection
Plug-in connection
CD135B拓展信息