CD3313CO详情
Murata CD3313CO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
440 - 440
Number of contacts as normally open contact
3
Built-in depth
60
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
1
0个相似型号
CD3313CO拓展信息








哦! 它是空的。