CES302G14DCB000详情
Murata CES302G14DCB000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Operating Frequency (Max)
2140 MHz
Manufacturer Part Number
CES302G14DCB000
Insertion Loss-Max
0.62 dB
Manufacturer
Murata Manufacturing Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MURATA MANUFACTURING CO LTD
Risk Rank
5.84
结构
COMPONENT
射频/微波器件类型
ISOLATOR
输入功率-最大(CW)
33.98 dBm
达到SVHC
compliant
CES302G14DCB000拓展信息








哦! 它是空的。