CES40836MDCB00RB2详情
Murata CES40836MDCB00RB2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Degree of protection (IP)
IP20
Type of fastening
Clamp mounting
Material quality
Aluminium
Transparent
无
Surface protection
Anodised
深度
9.5
宽度
294.1
高度
90.7
CES40836MDCB00RB2拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。