CFWKA455KGFAR0详情
Murata CFWKA455KGFAR0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
II
Built-in depth
275
Material housing
Steel
Degree of protection (IP)
IP55
With lock
无
深度
275
宽度
800
高度
1900
CFWKA455KGFAR0拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。