CFWLA455KB4Y-B0详情
Murata CFWLA455KB4Y-B0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Other
Nominal voltage
250
Number of contacts as normally open contact
1
Type of fastening
Mounting with claw
Number of contacts as normally closed contact
0
Material quality
Other
Imprint
None
Transparent
无
Model
Single push button
触点
1 make contact (NO)
CFWLA455KB4Y-B0拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。