CSACV14.72MXJ040-TC20详情
Murata CSACV14.72MXJ040-TC20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP64
Model
Incremental encoder
0个相似型号
CSACV14.72MXJ040-TC20拓展信息








哦! 它是空的。