CSACV14.74MXJO40-TC20详情
Murata CSACV14.74MXJO40-TC20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
4
长度
46
高度
36.7
宽度
40
0个相似型号
CSACV14.74MXJO40-TC20拓展信息








哦! 它是空的。