CSACW48M0X11006-R0详情
Murata CSACW48M0X11006-R0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-25 - 80
Rated current In
10
Material housing
Plastic
Thread size M
15
Material of contact surface
Gold
Locking mechanism
压盖螺母
Pollution degree
3
Degree of protection (IP), mounted
IP67
Overvoltage category
II
Inflammability class of insulation material according to with UL94
HB
CSACW48M0X11006-R0拓展信息








哦! 它是空的。