CSBFB456KJ2ZF39-R1详情
Murata CSBFB456KJ2ZF39-R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Anodised
Degree of protection (IP)
IP20
Type of fastening
Clamp mounting
Material quality
Aluminium
Transparent
无
深度
9.5
宽度
365.1
高度
90.7
CSBFB456KJ2ZF39-R1拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。