CSTCE13M0V53-R0 13MHZ详情
Murata CSTCE13M0V53-R0 13MHZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Protective contact (type F)
Transparent
无
Material quality
Thermoplastic
Type of fastening
Mounting with claw and screw
Nominal voltage
250
Nominal current
16
Surface protection
Untreated
频率
50 - 50
0个相似型号
CSTCE13M0V53-R0 13MHZ拓展信息








哦! 它是空的。