CSTCE20M0V13C99-RO详情
Murata CSTCE20M0V13C99-RO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
21.6
Screen over stranding element
Foil
Category
Other
Nominal cross section conductor
1.3
Screen over stranding
Foil
Low smoke (according to EN 61034-2)
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 2 = stranded
CSTCE20M0V13C99-RO拓展信息








哦! 它是空的。