CSTCE8M00G22-R0详情
Murata CSTCE8M00G22-R0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
越来越多的功能
SURFACE MOUNT
Package Description
CERAMIC PACKAGE-3
Operating Frequency-Nom
8 MHz
Manufacturer Part Number
CSTCE8M00G22-R0
Manufacturer
Murata Manufacturing Co Ltd
Part Life Cycle Code
Obsolete
Risk Rank
5.84
Ihs Manufacturer
MURATA MANUFACTURING CO LTD
附加功能
TAPE AND REEL
物理尺寸
L3.2XB1.3XH0.8 (mm)/L0.126XB0.051XH0.031 (inch)
频率容差
2000 ppm
晶体/谐振器类型
陶瓷谐振器
达到SVHC
compliant
CSTCE8M00G22-R0拓展信息








哦! 它是空的。